NPFC - MIL-PRF-19500/127
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1 AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1 THROUGH 1N4372D-1 AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 6 July 2012 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500. Two levels of product assurance is provided for each unencapsulated device.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History