DLA - MIL-S-19500/127M

SEHICONOUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1, AND 1N746A-1 THROUGH 1N759A-1, lN437OAUR-I THROUGH IN4372AUR-I AND 1N746AUR-1 THROUGH IN759AUR-1, 1N437OC-1 THROUGH 1N4372C-1, AND 1N746C-1 THROUGH 1N4372D-1 , AND 1R46D-1 THROUGH 1N759D-1, IN4YODUR-1 THROUGH 1N4372DUR-1 AND 1N746wR-1 THRQJGH 1N759C-1 , IN437OCtlll-1 TWOUGH lN4372CUR-1 AND IN746CUR-I THROUGH 1N759CUR-1 , 1N4370D-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, AND JANHC

inactive
Organization: DLA
Publication Date: 14 March 1994
Status: inactive
Page Count: 18
scope:

This specification covers the detail requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. One level of product assurance is provided for die.

See 3.3 (similar to DO-35 and DO-213AA).

Maximum ratings are as shown in column 4 of table IV herein and as follows:

PT = 500 mW, (DO-35) at TL = +50°C, L = .375 inch (9.53 mm); both ends of case or diode body to heat sink at L = .375 inch (9.53 mm). Derate IZ to 0.0 mA dc at +175°C. PT = 500 mW (DO-213AA) at TEC = +125°C, derate to 0 at +175°C. −65°C ≤ TOP ≤ +175°C; −65°C ≤ TSTG ≤ +175°C.

Primary electrical characteristic are as shown in columns 2, 9, 12, and 14 of table IV herein and as follows:

2.4 V dc ≤ VZ ≤ 12 V dc 1N4370A-1 through 1N4372A-1 and 1N746A-1 through 1N759A-1 are 5 percent voltage tolerance. 1N4370C-1 through 1N4372C-1 and 1N746C-1 through 1N759C-1 are 2 percent voltage tolerance. 1N4370D-1 through 1N4372D-1 and 1N746D-1 through 1N759D-1 are 1 percent voltage tolerance. Thermal resistance: RΘJL = 250°C/W maximum at L = .375 inch (9.53 mm) (DO-35). RΘJEC = 100°C/W maximum. Junction to end-caps (DO-213AA).

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ELDT, 1507 Wilmington Pike, Dayton, OH 45444-5765, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

June 1, 2020
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, A, C, AND D TOLERANCE SUFFIX DEVICES JAN, JANTX, JANTXV, JANHC, AND JANKC
Scope. This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance...
December 13, 2019
SEMICONDUCTOR DEVICES, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1 AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1 THROUGH 1N4372D-1 AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
Scope. This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance...
June 15, 2018
SEMICONDUCTOR DEVICES, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1 AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1 THROUGH 1N4372D-1 AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are...
May 1, 2018
SEMICONDUCTOR DEVICES, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1 AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1 THROUGH 1N4372D-1 AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are...
April 25, 2017
Semiconductor Devices, Diode, Silicon, Voltage Regulator, Types 1N4370A 1 through 1N4372A-1 and 1N746A-1 through 1N759A-1, 1N4370AUR-1 through 1N4372AUR-1 and 1N746AUR-1 through 1N759AUR- 1, 1N4370C-1 through 1N4372C-1 and 1N746C-1 through 1N759C-1, 1N4370CUR-1 through 1N4372CUR 1 and 1N746CUR-1 through 1N759CUR- 1, 1N4370D-1 through 1N4372D-1 and 1N746D-1 through 1N759D-1, 1N4370DUR-1 through 1N4372DUR-1 and 1N746DUR-through 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, and JANKC
A description is not available for this item.
July 6, 2012
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1 AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1 THROUGH 1N4372D-1 AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are...
May 18, 2010
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1 AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1 THROUGH 1N4372D-1 AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are...
September 2, 2009
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1 AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1 THROUGH 1N4372D-1 AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are...
March 19, 2008
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1 AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1 THROUGH 1N4372D-1 AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are...
May 23, 2006
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1 AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1 THROUGH 1N4372D-1 AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are...
August 19, 2005
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1 AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1 THROUGH 1N4372D-1 AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are...
May 3, 2004
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1, AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1, AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1, THROUGH 1N4372D-1, AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are...
December 19, 2003
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1, AND 1N746A-1 THROUGH 1N759A-1 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1, AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, JAN, JANTX, JANTXV, JANHC AND JANKC
A description is not available for this item.
September 2, 1999
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1, AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1, AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1, THROUGH 1N4372D-1, AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR- 1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
A description is not available for this item.
July 9, 1999
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1, AND 1N746A-1 THROUGH 1N759A-1, 1N4370AUR-1 THROUGH 1N4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-1, 1N4370C-1 THROUGH 1N4372C-1, AND 1N746C-1 THROUGH 1N759C-1, 1N4370CUR-1 THROUGH 1N4372CUR-1 AND 1N746CUR-1 THROUGH 1N759CUR-1, 1N4370D-1, THROUGH 1N4372D-1, AND 1N746D-1 THROUGH 1N759D-1, 1N4370DUR-1 THROUGH 1N4372DUR-1 AND 1N746DUR-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are...
MIL-S-19500/127M
March 14, 1994
SEHICONOUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1, AND 1N746A-1 THROUGH 1N759A-1, lN437OAUR-I THROUGH IN4372AUR-I AND 1N746AUR-1 THROUGH IN759AUR-1, 1N437OC-1 THROUGH 1N4372C-1, AND 1N746C-1 THROUGH 1N4372D-1 , AND 1R46D-1 THROUGH 1N759D-1, IN4YODUR-1 THROUGH 1N4372DUR-1 AND 1N746wR-1 THRQJGH 1N759C-1 , IN437OCtlll-1 TWOUGH lN4372CUR-1 AND IN746CUR-I THROUGH 1N759CUR-1 , 1N4370D-1 THROUGH 1N759DUR-1, JAN, JANTX, JANTXV, AND JANHC
This specification covers the detail requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5, 2, and 1 percent. Three levels of product assurance are provided...
September 8, 1992
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A-1 THROUGH 1N4372A-1, AND 1N746A-1 THROUGH 1N759A-1 lN4370AUR-1 THROUGH lN4372AUR-1 AND 1N746AUR-1 THROUGH 1N759AUR-I, JAN, JANTX, JANTXV, AND JANC
This specification covers the detail requirements for 475 milliwatt, silicon, voltage regulator diodes. Four levels of product assurance are provided for each device type as specified in MIL-S-19500....
June 4, 1990
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES JANTX AND JANTXV 1N4370A-1 THROUGH 1N4372A-1, AND 1N746A-1 THROUGH 1N759A-1
A description is not available for this item.
April 9, 1985
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLT4GE REGULATOR, JAN, JANTX, JANTXV TYPES 144370A THROUGH lN4372A, lN746A THROUGH 1N759AY 1F14370A-1 T H R O U G H 1N43724-1, 1N746A-1 THROUGH 1N759A-1, JANS TYPES 1N43704-1 THROUGY 1N4372A-1 AND 1N746A-1 TYROUGH 1Y759-1
A description is not available for this item.
September 20, 1982
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, JAN, JANTX, JANTXV TYPES 1N4370A THROUGH 1N4372A, 1N746A THROUGH IN759A, 1N4370A-1 THROUGH 1N4372A-1, 1N746A-1 THROUGH 1N759A-1, JANS TYPES 1N4370A-1 THROUGH 1N4372A-1 AND 1N746A-1 THROUGH 1N759A-1
A description is not available for this item.
June 11, 1982
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A THROUGH 1N4372A 1N746A THROUGH 1N759A, 1N4370A-1 THROUGH 1N4372A-1, 1N746A-1 THROUGH 1N759A-1, JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
August 14, 1981
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A THROUGH 1N4372A 1N746A THROUGH 1N759A, 1N4370A-1 THROUGH 1N4372A-1, 1N746A-1 THROUGH 1N759A-1, JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
May 8, 1980
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N4370A THROUGH 1N4372A 1N746A THROUGH 1N759A, 1N4370A-1 THROUGH 1N4372A-1, 1N746A-1 THROUGH 1N759A-1, JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
October 10, 1978
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES NON TX, TX AND TXV 1N4370A THROUGH 1N4372A, 1N746A THROUGH 1N759A, 1N4370A-1 THROUGH 1N4372A-1, AND 1N746A- 1 THROUGH 1N759A-1
A description is not available for this item.
November 28, 1975
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REGULATOR TYPES TX ANO TXV 1N4370A THROUGH 1N4372A, 1 N746A THROUGH 1N759A, AND 1 N753A-1 THROUGH 1N759A-1
A description is not available for this item.

References

Advertisement