DOD - SMD 5962-92121

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 8 May 2012
Status: active
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 10, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-92121
May 8, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 24, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing forms a pant of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement