DLA - SMD-5962-92121

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 November 1992
Status: inactive
Page Count: 26
scope:

This drawing forms a pant of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA mark devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 20RA10 20-input, 10-output, multiple clock, architecturally 25 ns generic, EECMOS, programmable AND/OR array 02 20RA10 20-input, 10 output, multiple clock, architecturally 20 ns generic, EECMOS, programmable AND/OR array

The device class designator shaft be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-M-38510 B or S Certification and qualification to MIL-I-38510 Q of V Certification and qualification to MIL-I-38515

The case outline(s) shall be as designate in MIL-STD-1815 and as follows:

Outline letter Descriptive designator Terminals Package style L GDIP3-T24 of CDIP4-T24 24 Dual-in-line 3 CQCC1-N28 28 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S of MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is fop use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage applied - - - - - - - - - - - - - - - - - - - −2.5 V dc to VCC + 1.0 V dc Off-state output voltage applied- - - - - - - - - - - - - - −2.5 V dc to VCC + 1.0 V dc Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC)- - - - - - - - - See MIL-STD-1835 Maximum power dissipation (PD) 2/ - - - - - - - - - - - - - 1.3 watts Junction temperature (TJ) - - - - - - - - - - - - - - - - - +175°C Endurance - - - - - - - - - - - - - - - - - - - - - - - - - 100 erase/write cycles (minimum) Data retention - - - - - - - - - - - - - - - - - - - - - - 10 years minimum

Supply voltage range (VCC) - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage range (VIH)- - - - - - - - - - - - 2.0 V dc to VCC + 1.0 V dc Low level input voltage range (VIL) - - - - - - - - - - - - VSS − 0.5 V dc to 0.8 V dc High level output current (IOH) - - - - - - - - - - - - - - −3.2 mA maximum Low level output current (IOL)- - - - - - - - - - - - - - - 8.0 mA maximum Case operating temperature range (TC) - - - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) 3/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 10, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
May 8, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-92121
November 24, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ERASABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing forms a pant of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement