ISO 9606-1

Qualification testing of welders - Fusion welding - Part 1: Steels

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2012
Status: active
Page Count: 40
ICS Code (Welding, brazing and soldering in general): 25.160.01
scope:

This part of ISO 9606 specifies the requirements for qualification testing of welders for fusion welding of steels.

It provides a set of technical rules for a systematic qualification test of the welder, and enables such qualifications to be uniformly accepted independently of the type of product, location and examiner or examining body.

When qualifying welders, the emphasis is placed on the welder's ability manually to manipulate the electrode, welding torch or welding blowpipe, thereby producing a weld of acceptable quality.

The welding processes referred to in this part of ISO 9606 include those fusion-welding processes which are designated as manual or partly mechanized welding. It does not cover fully mechanized and automated welding processes.

NOTE For such processes, see ISO 14732

Document History

September 15, 2012
Qualification testing of welders - Fusion welding - Part 1: Steels TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 9606-1
July 15, 2012
Qualification testing of welders - Fusion welding - Part 1: Steels
This part of ISO 9606 specifies the requirements for qualification testing of welders for fusion welding of steels. It provides a set of technical rules for a systematic qualification test of the...
August 1, 1998
Approval Testing of Welders - Fusion Welding - Part 1: Steels
Delete the 5th paragraph and replace it by the following. The welding processes referred to in this part of ISO 9606 include those fusion welding processes which are designated as manual or partly...
August 15, 1994
Approval Testing of Welders - Fusion Welding - Part 1: Steels
This part of IS0 9606 specifies requirements, ranges of approval, test conditions, acceptance requirements and certification for the approval testing of welder performance for the welding of steels....

References

Advertisement