SNZ - AS/NZS 5033
Installation and safety requirements for photovoltaic (PV) arrays
| Organization: | SNZ |
| Publication Date: | 16 July 2012 |
| Status: | inactive |
| Page Count: | 88 |
scope:
This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not including energy storage devices, power conversion equipment or loads.
The safety requirements of this Standard are critically dependent on the inverters associated with PV arrays complying with the requirements of IEC 62109-1 and IEC 62109-2 and all power conditioning equipment complying with IEC 62109 series standards.
PV arrays of less than 240 W and less than 50 V open circuit voltage at Standard Test Condition (STC) are not covered by this Standard.
Document History