SNZ AS/NZS 5033

Installation and safety requirements for photovoltaic (PV) arrays

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 6 November 2014
Status: active
Page Count: 124
scope:

This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not including energy storage devices or loads. Provisions relating to power conversion equipment are covered only where d.c. safety issues are involved. Small d.c. conditioning units intended for connection to one or two PV modules are included.

The safety requirements of this Standard are critically dependent on the inverters associated with PV arrays complying with the requirements of IEC 62109-1 and IEC 62109-2 and all power conversion equipment complying with IEC 62109 series standards.

PV arrays in portable equipment of less than 240 W and less than 50 V open circuit voltage at standard test condition (STC) are not covered by this Standard. PV arrays of greater than 240 kW at STC are not covered by this Standard.

NOTE: While this Standard applies to systems of up to 240 kW, the general requirements of this Standard may be applied to larger installations.

Document History

November 19, 2021
Installation and safety requirements for photovoltaic (PV) arrays
This document sets out general installation and safety requirements for electrical installations of PV arrays, including d.c. array wiring, electrical protection devices, switching and earthing...
SNZ AS/NZS 5033
November 6, 2014
Installation and safety requirements for photovoltaic (PV) arrays
This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not...
November 6, 2014
Installation and safety requirements for photovoltaic (PV) arrays
This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not...
July 16, 2012
Installation and safety requirements for photovoltaic (PV) arrays
This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not...
July 16, 2012
Installation and safety requirements for photovoltaic (PV) arrays
This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not...
July 16, 2012
Installation and safety requirements for photovoltaic (PV) arrays
This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not...
May 19, 2005
Installation of photovoltaic (PV) arrays
A description is not available for this item.
May 19, 2005
Installation of photovoltaic (PV) arrays
A description is not available for this item.

References

Advertisement