SNZ - AS/NZS 5033

Installation and safety requirements for photovoltaic (PV) arrays

inactive
Organization: SNZ
Publication Date: 16 July 2012
Status: inactive
Page Count: 88
scope:

This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not including energy storage devices, power conversion equipment or loads.

The safety requirements of this Standard are critically dependent on the inverters associated with PV arrays complying with the requirements of IEC 62109-1 and IEC 62109-2 and all power conditioning equipment complying with IEC 62109 series standards.

PV arrays of less than 240 W and less than 50 V open circuit voltage at Standard Test Condition (STC) are not covered by this Standard.

Application

This Standard shall apply three months from the date of publication with the exception of the issues identified in Appendix H.

OBJECTIVE

The object of this Standard is to address the safety requirements arising from the particular characteristics of photovoltaic systems. Direct current systems, and photovoltaic arrays in particular, pose hazards in addition to those derived from conventional a.c. power systems, including the ability to produce and sustain electrical arcs with currents that are not greater than normal operating currents.

NOTE: This Standard does not include installation requirements for batteries in systems but it does cover the extra protection requirements of PV arrays that result from the use of batteries in PV systems.

Document History

November 19, 2021
Installation and safety requirements for photovoltaic (PV) arrays
This document sets out general installation and safety requirements for electrical installations of PV arrays, including d.c. array wiring, electrical protection devices, switching and earthing...
November 6, 2014
Installation and safety requirements for photovoltaic (PV) arrays
This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not...
November 6, 2014
Installation and safety requirements for photovoltaic (PV) arrays
This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not...
AS/NZS 5033
July 16, 2012
Installation and safety requirements for photovoltaic (PV) arrays
This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not...
July 16, 2012
Installation and safety requirements for photovoltaic (PV) arrays
This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not...
July 16, 2012
Installation and safety requirements for photovoltaic (PV) arrays
This Standard sets out general installation and safety requirements for photovoltaic (PV) arrays, including d.c. array wiring, electrical protection devices, switching and earthing up to but not...
May 19, 2005
Installation of photovoltaic (PV) arrays
A description is not available for this item.
May 19, 2005
Installation of photovoltaic (PV) arrays
A description is not available for this item.

References

Advertisement