DIN EN 12697-46

Bituminous mixtures - Test methods for hot mix asphalt - Part 46: Low temperature cracking and properties by uniaxial tension tests

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2012
Status: inactive
Page Count: 25
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies uniaxial tension tests for characterising the resistance of an asphalt mixture against low temperature cracking. The results of the uniaxial tension tests can be used to evaluate the following:

- tensile strength at a specified temperature, using the uniaxial tension stress test (UTST);

- minimum temperature that the asphalt can resist before failure, using the thermal stress restrained specimen test (TSRST);

- tensile strength reserve at a specified temperature (using a combination of TSRST and UTST);

- relaxation time, using the relaxation test (RT);

- creep curve to back calculate rheological parameters, using the tensile creep tests (TCT);

- fatigue resistance at low temperatures due to the combination of cryogenic and mechanical loads, using the uniaxial cyclic tension stress tests (UCTST).

Document History

May 1, 2020
Bituminous mixtures - Test methods - Part 46: Low temperature cracking and properties by uniaxial tension tests
A description is not available for this item.
December 1, 2018
Bituminous mixtures - Test methods - Part 46: Low temperature cracking and properties by uniaxial tension tests; German and English version prEN 12697-46:2018
A description is not available for this item.
DIN EN 12697-46
July 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 46: Low temperature cracking and properties by uniaxial tension tests
This European Standard specifies uniaxial tension tests for characterising the resistance of an asphalt mixture against low temperature cracking. The results of the uniaxial tension tests can be used...

References

Advertisement