DIN EN ISO 3690

Welding and allied processes - Determination of hydrogen content in arc weld metal (ISO 3690:2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2012
Status: inactive
Page Count: 28
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies the sampling and analytical procedure for the determination of diffusible hydrogen in martensitic, bainitic, and ferritic steel weld metal arising from the welding of such steels using arc welding processes with filler metal.

The techniques specified in this International Standard include collection of diffusible hydrogen via displacement of mercury or collection into a headspace filled with an inert gas such as argon. The amount of hydrogen collected is determined by measuring the displaced volume in the former and by, for example, thermal conductivity in the latter.

The temperature for collection of diffusible hydrogen is controlled to avoid thermal activation of non-diffusible hydrogen.

Document History

December 1, 2018
Welding and allied processes - Determination of hydrogen content in arc weld metal (ISO 3690:2018)
A description is not available for this item.
June 1, 2017
Welding and allied processes - Determination of hydrogen content in arc weld metal (ISO/DIS 3690:2017); German and English version prEN ISO 3690:2017
A description is not available for this item.
DIN EN ISO 3690
July 1, 2012
Welding and allied processes - Determination of hydrogen content in arc weld metal (ISO 3690:2012)
This International Standard specifies the sampling and analytical procedure for the determination of diffusible hydrogen in martensitic, bainitic, and ferritic steel weld metal arising from the...
March 1, 2001
Welding and allied processes - Determination of hydrogen content in ferritic arc weld metal (ISO 3690:2000); English version of DIN EN ISO 3690
A description is not available for this item.

References

Advertisement