ASTM International - ASTM B210-12

Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2012
Status: inactive
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in Table 2. Coiled tubes are generally available only as round tubes with a wall thickness not exceeding 0.083 in. and only in nonheat-treatable alloys.

1.2 Alloy and temper designations are in accordance with ANSI H35.1/H35.1(M). The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by A9, for example, A91100 for aluminum designation 1100 in accordance with Practice E527.

Note 1-See Specification B483/B483M for aluminum-alloy drawn tubes for general purpose applications; Specification B234 for aluminum-alloy drawn seamless tubes for condensers and heat exchangers; and Specification B241/B241M for aluminum-alloy seamless pipe and seamless extruded tube.

Note 2-Throughout this specification, use of the term alloy in the general sense includes aluminum as well as aluminum alloy.

1.3 A complete metric companion to Specification B210 has been developedSpecification B210M; therefore, no metric equivalents are presented in this specification.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

TABLE 1 Chemical Composition LimitsA, B, C, D

AlloySiliconIronCopperManganeseMagnesiumChromiumZincTitaniumBismuthLeadOther Elements

E

Aluminum,
min
EachTotal

F

10600.250.350.050.030.03...0.050.030.03

G

... 99.60 min

H

1100 0.95 Si + Fe0.05-0.200.05......0.10...0.050.15 99.00 min

H

20110.400.75.0-6.0.........0.30...0.20-0.60.20-0.60.050.15remainder
20140.50-1.20.73.9-5.00.40-1.20.20-0.80.100.250.150.050.15remainder
20240.500.503.8-4.90.30-0.91.2-1.80.100.250.150.050.15remainder
30030.60.70.05-0.201.0-1.5......0.10...0.050.15remainder
Alclad 3003

I

31020.400.70.100.05-0.40......0.300.100.050.15remainder
Alclad 3102

J

50050.300.70.200.200.50-1.10.100.25...0.050.15remainder
50500.400.70.200.101.1-1.80.100.25...0.050.15remainder
50520.250.400.100.102.2-2.80.15-0.350.10...0.050.15remainder
5083
5086
0.40
0.40
0.40
0.50
0.10
0.10
0.40-1.0
0.20-0.7
4.0-4.9
3.5-4.5
0.05-0.25
0.05-0.25
0.25
0.25
0.15
0.15
0.05
0.05
0.15
0.15
remainder
remainder
51540.250.400.100.103.1-3.90.15-0.350.200.200.050.15remainder
54560.250.400.100.50-1.04.7-5.50.05-0.200.250.200.050.15remainder
60610.40-0.80.70.15-0.400.150.8-1.20.04-0.350.250.150.050.15remainder
60630.20-0.60.350.100.100.45-0.90.100.100.100.050.15remainder
62620.40-0.80.70.15-0.400.150.8-1.20.04-0.140.250.150.40-0.70.40-0.70.050.15remainder
7072 cladding0.7 Si + Fe0.100.100.10...0.8-1.3...0.050.15remainder
7075

K

0.400.501.2-2.00.302.1-2.90.18-0.285.1-6.10.200.050.15remainder

A Limits are in weight percent maximum unless shown as a range or otherwise stated.

B Analysis shall be made for the elements for which limits are shown in this table.

C For purposes of determining conformance to these limits, an observed value or a calculated value obtained from analysis shall be rounded to the nearest unit in the last right-hand place of figures used in expressing the specified limit, in accordance with the rounding-off method of Practice E29.

D In case of a discrepancy in the values listed in Table 1 with those listed in the International Alloy Designations and Chemical Composition Limits for Wrought Aluminum and Wrought Aluminum Alloys (known as the "Teal Sheets"), the composition limits registered with the Aluminum Association and published in the "Teal Sheets" shall be considered the controlling composition. The "Teal Sheets" are available at http://www.aluminum.org/tealsheets.

E Others includes listed elements for which no specific limit is shown as well as unlisted metallic elements. The producer may analyze samples for trace elements not specified in the specification. However, such analysis is not required and may not cover all metallic Others elements. Should any analysis by the producer or the purchaser establish that an Others element exceeds the limit of Each or that the aggregate of several Others elements exceeds the limit of Total, the material shall be considered non-conforming.

F Other elementsTotal shall be the sum of unspecified metallic elements 0.010 % or more, rounded to the second decimal before determining the sum.

G Vanadium 0.05 % max.

H The aluminum content shall be calculated by subtracting from 100.00 % the sum of all metallic elements present in amounts of 0.010 % or more each, rounded to the second decimal before determining the sum.

I Alloy clad with Alloy 7072.

J Composition of cladding alloy as applied during the course of manufacture. The samples from finished tube shall not be required to conform to these limits.

K A Zr +Ti limit of 0.25 percent maximum may be used with this alloy designation for extruded and forged products only, but only when the supplier or producer and the purchaser have mutually so agreed. Agreement may be indicated, for example, by reference to a standard, by letter, by order note, or other means which allow the Zr +Ti limit.

TABLE 2 Tensile Property LimitsA,B

TemperSpecified Wall
Thickness,

C in.

Tensile Strength, ksiYield Strength

D
(0.2 % offset),
min, ksi

Elongation in 2 in. or 4 × Diameter,

E min, %

minmaxFull-Section
Specimen
Cut-Out
Specimen
Aluminum 1060

F

O0.014-0.500 8.513.5 2.5......
H1210.0... 4.0......
H1412.0...10.0......
H1816.0...13.0......
H113

G

8.5... 2.5......
Aluminum 1100

F

O0.010-0.50011.015.5 3.5......
H1214.0...11.0......
H1416.0...14.0......
H1619.0...17.0......
H1822.0...20.0......
H113

G

11.0 3.5
Alloy 2011
T30.018-0.04947.0...40.0......
0.050-0.50047.0...40.010 8
T45110.018-0.04944.0...25.0...
...
...
...
0.050-0.25944.0...25.02018
0.260-0.50044.0...25.02020
T80.018-0.50058.0...46.0108
Alloy 2014
O0.018-0.500...32.016.0 max......
T4, T42

H

0.018-0.02454.0...30.010...
0.025-0.04954.0...30.01210
0.050-0.25954.0...30.01410
0.260-0.50054.0...30.01612
T6, T62

H

0.018-0.02465.0...55.0 7...
0.025-0.04965.0...55.0 7 6
0.050-0.25965.0...55.0 8 7
0.260-0.50065.0...55.0 9 8
Alloy 2024
O0.018-0.500...32.015.0 max......
T30.018-0.02464.0...42.010...
0.025-0.04964.0...42.01210
0.050-0.25964.0...42.01410
0.260-0.50064.0...42.01612
T42

H

0.018-0.02464.0...40.010...
0.025-0.04964.0...40.01210
0.050-0.25964.0...40.01410
0.260-0.50064.0...40.01612
Alloy 3003

F

O0.010-0.02414.019.0 5.0......
0.025-0.04914.019.0 5.03020
0.050-0.25914.019.0 5.03525
0.260-0.50014.019.0 5.0...30
H120.010-0.50017.0...12.0......
H140.010-0.02420.0...17.0 3...
0.025-0.04920.0...17.0 5 3
0.050-0.25920.0...17.0 8 4
0.260-0.50020.0...17.0......
H160.010-0.02424.0...21.0......
0.025-0.04924.0...21.0 3 2
0.050-0.25924.0...21.0 5 4
0.260-0.50024.0...21.0......
H180.010-0.02427.0...24.0 2...
0.025-0.04927.0...24.0 3 2
0.050-0.25927.0...24.0 5 3
0.260-0.50027.0...24.0......
H113

G

0.010-0.50014.0... 5.0......
Alloy Alclad 3003

F

O0.010-0.02413.019.0 4.5......
0.025-0.04913.019.0 4.53020
0.050-0.25913.019.0 4.53525
0.260-0.50013.019.0 4.5...30
H140.010-0.02419.0...16.0......
0.025-0.04919.0...16.0 5 3
0.050-0.25919.0...16.0 8 4
0.260-0.50019.0...16.0......
H180.010-0.50026.0...23.0......
H113

G

0.010-0.50013.0... 4.5......
Alloy 3102

F

O0.018-0.04912.017.0 4.030

I

20

I

0.050-0.06512.017.0 4.03525
Alloy Alclad 3102

F

O0.018-0.04910.017.0 3.530

I

20

I
25

0.050-0.06510.017.0 3.535
Alloy 5005

F

O0.018-0.50015.021.0 5.0......
Alloy 5050

F

O0.010-0.50018.024.0 6.0......
H320.010-0.50022.0...16.0......
H340.010-0.50025.0...20.0......
H360.010-0.50027.0...22.0......
H380.010-0.50029.0...24.0......
Alloy 5052

F

O0.010-0.45025.035.010.0......
H320.010-0.45031.0...23.0......
H340.010-0.45034.0...26.0......
H360.010-0.45037.0...29.0......
H380.010-0.45039.0...24.0......
Alloy 5083

F

O0.018-0.45039.051.016.0...14
Alloy 5086

F

O0.010-0.45035.046.014.0......
H320.010-0.45040.0...28.0......
H340.010-0.45044.0...34.0......
H360.010-0.45047.0...38.0......
Alloy 5154

F

O0.010-0.50030.041.011.01010
H340.010-0.50039.0...29.0 5 5
H380.010-0.25045.0...34.0......
Alloy 5456

F

O0.018-0.45041.053.019.0...14
Alloy 6061
O0.018-0.500...22.014.0 max1515
T40.025-0.04930.0...16.01614
0.050-0.25930.016.01816
0.260-0.50030.0...16.02018
T42

H

0.025-0.04930.0...14.01614
0.050-0.25930.0...14.01816
0.260-0.50030.0...14.02018
T6, T62

H

0.025-0.04942.0...35.010 8
0.050-0.25942.0...35.01210
0.260-0.50042.0...35.01412
Alloy 6063
O0.018-0.500...19.0.........
T4, T42

H

0.025-0.04922.0...10.01614
0.050-0.25922.0...10.01816
0.260-0.50022.0...10.02018
T6, T62

H

0.025-0.04933.0...28.012 8
0.050-0.25933.0...28.01410
0.260-0.50033.0...28.01612
T830.025-0.25933.0...30.0 5...
T8310.025-0.25928.0...25.0 5...
T8320.025-0.04941.0...36.0 8 5
0.050-0.25940.0...35.0 8 5
Alloy 6262
T6, T62

H

0.025-0.04942.0...35.010 8
0.050-0.25942.0...35.01210
0.260-0.50042.0...35.01412
T90.025-0.37548.0...44.0 5 4
Alloy 7075
O0.025-0.049...40.021.0 max

J

10 8
0.050-0.500...40.021.0 max

J

1210
T6, T62

H

0.025-0.25977.0...66.0 8 7
0.260-0.50077.0...66.0 9 8
T73

K

0.025-0.25966.0...56.010 8
0.260-0.50066.0...56.01210

A See Annex A1.

B To determine conformance to this specification, each value for tensile strength and for yield strength shall be rounded to the nearest 0.1 ksi and each value for elongation to the nearest 0.5 % both in accordance with the rounding-off method of Practice E29.

C Coiled tube is generally available with a maximum wall thickness of 0.083 in. and only in nonheat-treatable alloys.

D Yield strength to be determined only on straight tube.

E Elongation of full-section and cut-out sheet-type specimens is measured in 2 in. of cut-out round specimens, in 4× specimen diameter.

F In this alloy tube other than round is produced only in the F (as drawn) and O tempers. Properties for F temper are not specified or guaranteed.

G Beginning with the 1982 issue the requirements for the H112 tempers were replaced by the H113 temper, applicable to other than round tube, which is fabricated by cold-forming annealed round tube and acquires some temper in this forming operation.

H Material in the T42 or T62 tempers is not available from the material producers.

I For specified wall thickness under 0.025 in., elongation is not required.

J Applicable only to round tube. The maximum yield strength for other-than-round tube shall be negotiated.

K Material in this temper exhibits improved resistance to stress corrosion compared to that of the T6 temper. The stress-corrosion resistance capability of individual lots is determined by testing the previously selected tension-test samples in accordance with the applicable electrical conductivity acceptance criteria of Table 3.

TABLE 3 Lot Acceptance Criteria for Resistance to Stress-Corrosion

Alloy and TemperLot Acceptance CriteriaLot Acceptance Status
Electrical Conductivity,

A, B %
IACS

Level of Mechanical Properties
7075-T7340.0 or greaterper specified requirements acceptable
38.0 through 39.9per specified requirements and yield strength does not exceed minimum by more than 11.9 ksi acceptable
38.0 through 39.9per specified requirements but yield strength exceeds minimum by 12.0 ksi or more unacceptable

C

less than 38.0any level unacceptable

C

A The electrical conductivity shall be determined in accordance with Practice E1004 in the locations noted below.

B For curved surfaces, the conductivity shall be measured on a machined flat spot; however, for small size tubes, a cut-out piece may be flattened and the conductivity determined.

C When material is found to be unacceptable, it shall be reprocessed (additional precipitation heat treatment or resolution heat treatment and precipitation heat treatment).

Wall Thickness, in.Location
up through 0.100surface of tensile sample
0.101 and oversubsurface after removal of
approximately 10 % of thickness.
abstract:

This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose. The tube shall be produced by drawing an extruded tube made from... View More

Document History

ASTM B210-12
May 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses...
December 1, 2004
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 0), tempers, and thicknesses...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses...
January 1, 1995
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
A description is not available for this item.
January 1, 1968
Standard Specifications For Aluminum-Alloy Drawn Seamless Tubes
A description is not available for this item.
Advertisement