SNV - SN EN 4611-009

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 009: BJ - Nickel plated copper - Operating temperatures, between -65° C and 150° C - Single extruded wall for use as cable cores or within equipment in areas of high vibration, cable flexing and fluid contamination - UV laser printable - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use in the onboard electrical systems of aircraft at operating temperatures between - 65 ºC and 150 ºC, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are intended for use as cores for jacketed cables or within equipment in areas where combinations of high vibration, cable flexing and fluid contamination are normal. In case of conflict between this European Standard and other referenced documents the requirements of this European Standard should take precedence.

Document History

SN EN 4611-009
July 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 009: BJ - Nickel plated copper - Operating temperatures, between -65° C and 150° C - Single extruded wall for use as cable cores or within equipment in areas of high vibration, cable flexing and fluid contamination - UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for...

References

Advertisement