This document references:
ISO 261 - ISO General Purpose Metric Screw Threads - General Plan
Published by ISO
on
December 15, 1998
This International Standard specifies ISO general purpose metric screw threads (M) having basic profile according to ISO 68-1. Basic dimensions are given in ISO 724. For tolerances see ISO 965-1.
This document references:
ISO 3269 - Fasteners - Acceptance inspection
Published by ISO
on
July 1, 2019
This document specifies an inspection procedure to be used by the purchaser where no prior agreement exists. It also specifies a reference acceptance procedure for acceptance or rejection of an...
This document is referenced by:
ISO 4016 - Hexagon head bolts — Product grade C
Published by ISO
on
March 15, 2011
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than those...
This document is referenced by:
EN ISO 4035 - Fasteners - Hexagon thin nuts (style 0)
Published by CEN
on
September 1, 2023
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric coarse pitch thread M1,6 to M64, and with product grades A and B. Thin nuts used...
This document is referenced by:
4032 - Fasteners — Hexagon regular nuts (style 1)
Published by ISO
on
August 1, 2023
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. NOTE For nuts...