ICAO 9574
Manual on a 300 m (1 000 ft) Vertical Separation Minimum Between FL 290 and FL 410 Inclusive
| Organization: | ICAO |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 62 |
scope:
PURPOSE OF THE MANUAL
The basic purpose of this manual is to provide regional planning groups (RPGs) with a basis for the revision of documents, procedures and programmes to enable the maintenance of a 300 m (1 000 ft) VSM between FL 290 and FL 410 inclusive within their particular regions in accordance with the criteria and requirements developed by ICAO.
This manual also provides:
a) guidance to State aviation authorities on those measures necessary to ensure that the criteria and requirements are met within their area of responsibility; and
b) background information for operators to assist them in the development of operating manuals and flight crew procedures.
Document History