NPFC - MIL-PRF-32058

CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE

inactive
Buy Now
Organization: NPFC
Publication Date: 23 August 2012
Status: inactive
Page Count: 11
scope:

This specification covers the requirements for aviation wheel- track chocks of the adjustable rope type.

intended Use:

These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to... View More

Document History

August 28, 2017
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
March 22, 2017
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
October 9, 2015
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
MIL-PRF-32058
August 23, 2012
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
June 18, 2003
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...

References

Advertisement