NPFC - MIL-PRF-32058
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 9 October 2015 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers the requirements for aviation wheel- track chocks of the adjustable rope type.
intended Use:
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to... View More
Document History
August 28, 2017
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
March 22, 2017
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
MIL-PRF-32058
October 9, 2015
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
August 23, 2012
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
June 18, 2003
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...