NPFC - MIL-PRF-32058

CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE

inactive
Buy Now
Organization: NPFC
Publication Date: 18 June 2003
Status: inactive
Page Count: 12
scope:

This specification covers the requirements for aviation wheel-track chocks of the adjustable rope type.

intended Use:

These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect... View More

Document History

August 28, 2017
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
March 22, 2017
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
October 9, 2015
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
August 23, 2012
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...
MIL-PRF-32058
June 18, 2003
CHOCK, WHEEL-TRACK - AVIATION, ADJUSTABLE ROPE TYPE
These wheel chocks are intended for use on a variety of aircraft under all environmental conditions on improved and unimproved runway and parking surfaces. The adjustable rope is used to connect or...

References

Advertisement