DOD - SMD 5962-91682

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 128K X 8 BIT 5-VOLT PROGRAMMING EEPROM, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 24 August 2012
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 19, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 128K X 8 BIT 5-VOLT PROGRAMMING EEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-91682
August 24, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 128K X 8 BIT 5-VOLT PROGRAMMING EEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
August 5, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 128K X 8 BIT 5-VOLT PROGRAMMING EEPROM, MONOLITHIC SILICON
This drawing forms a part of a one pert - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement