DS 448 Engelsk

Code of Practice for Distribution networks for district Heating

inactive
Organization: DS
Publication Date: 25 May 1994
Status: inactive
Page Count: 84
ICS Code (External water conveyance systems): 93.025
scope:

The standard describes hot-water systems for district heating with maximum temperature 120°C and maximum pressure 25 bar. Describes planning, execution and supervision of systems assembled on-site and pre-insulated systems.

Document History

DS 448 Engelsk
May 25, 1994
Code of Practice for Distribution networks for district Heating
The standard describes hot-water systems for district heating with maximum temperature 120°C and maximum pressure 25 bar. Describes planning, execution and supervision of systems assembled on-site...
April 18, 1994
Code of Practice for distribution networks for district heating
The standard describes hot-water systems for district heating with maximum temperature 120 degrees C and maximum pressure 25 bar. Describes planning, execution and supervision of systems assembled on...
March 18, 1993
Code of Practice for Distribution networks for district Heating
The standard describes hot-water systems for district heatin g with maximum temperature 120 degrees C and maximum pressur e 25 bar. Describes planning, execution and supervision of s ystems assembled...
Dansk Ingeniørforening's Code of Practice for distributi on networks for district heating
The standard describes hot-water systems for district heatin g with maximum temperature 120 degrees C and maximum pressur e 16 bar. Describes planning, execution and supervision of s ystems assembled...
Advertisement