DS 448

Code of Practice for Distribution networks for district Heating

inactive
Organization: DS
Publication Date: 18 March 1993
Status: inactive
scope:

The standard describes hot-water systems for district heatin g with maximum temperature 120 degrees C and maximum pressur e 25 bar. Describes planning, execution and supervision of s ystems assembled on site and pre-insulated systems.

Document History

May 25, 1994
Code of Practice for Distribution networks for district Heating
The standard describes hot-water systems for district heating with maximum temperature 120°C and maximum pressure 25 bar. Describes planning, execution and supervision of systems assembled on-site...
April 18, 1994
Code of Practice for distribution networks for district heating
The standard describes hot-water systems for district heating with maximum temperature 120 degrees C and maximum pressure 25 bar. Describes planning, execution and supervision of systems assembled on...
DS 448
March 18, 1993
Code of Practice for Distribution networks for district Heating
The standard describes hot-water systems for district heatin g with maximum temperature 120 degrees C and maximum pressur e 25 bar. Describes planning, execution and supervision of s ystems assembled...
Dansk Ingeniørforening's Code of Practice for distributi on networks for district heating
The standard describes hot-water systems for district heatin g with maximum temperature 120 degrees C and maximum pressur e 16 bar. Describes planning, execution and supervision of s ystems assembled...
Advertisement