DS 448
Dansk Ingeniørforening's Code of Practice for distributi on networks for district heating
inactive, Most Current
| Organization: | DS |
| Status: | inactive |
scope:
The standard describes hot-water systems for district heatin g with maximum temperature 120 degrees C and maximum pressur e 16 bar. Describes planning, execution and supervision of s ystems assembled on site and pre-insulated systems.
Document History
May 25, 1994
Code of Practice for Distribution networks for district Heating
The standard describes hot-water systems for district heating with maximum temperature 120°C and maximum pressure 25 bar. Describes planning, execution and supervision of systems assembled on-site...
April 18, 1994
Code of Practice for distribution networks for district heating
The standard describes hot-water systems for district heating with maximum temperature 120 degrees C and maximum pressure 25 bar. Describes planning, execution and supervision of systems assembled on...
March 18, 1993
Code of Practice for Distribution networks for district Heating
The standard describes hot-water systems for district heatin g with maximum temperature 120 degrees C and maximum pressur e 25 bar. Describes planning, execution and supervision of s ystems assembled...
DS 448
Dansk Ingeniørforening's Code of Practice for distributi on networks for district heating
The standard describes hot-water systems for district heatin g with maximum temperature 120 degrees C and maximum pressur e 16 bar. Describes planning, execution and supervision of s ystems assembled...