ISO 17262

Intelligent transport systems - Automatic vehicle and equipment identification - Numbering and data structures

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2012
Status: active
Page Count: 66
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard defines generic numbering and data structures for unambiguous identification of equipment used for Intermodal goods transport. These data are known as "Intermodal Goods Transport Numbering and Data Structures".

This International Standard defines data independently of the data carrier. The modelling of data is based on Abstract Syntax Notation One (ASN.1) as defined in ISO/IEC 8824. This International Standard excludes any physical aspects such as interfaces, dimensions etc.

Data that form part of transmission or storage protocols (headers, frame markers and checksums) are excluded. Data defined in this International Standard require a system for control and distribution of number series independent of the different AVI/AEI systems. This is required in order to avoid ambiguity and to provide the necessary level of security where appropriate. For this reason the registration authority defined in ISO 14816 applies for this International Standard.

This International Standard enables the use of optimised encoding schemes such as ASN.1 Packed Encoding Rules (PER).

Document History

February 1, 2019
Intelligent transport systems - Automatic vehicle and equipment identification - Numbering and data structures AMENDMENT 1
A description is not available for this item.
December 15, 2013
Intelligent transport systems - Automatic vehicle and equipment identification - Numbering and data structures TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 17262
September 1, 2012
Intelligent transport systems - Automatic vehicle and equipment identification - Numbering and data structures
This International Standard defines generic numbering and data structures for unambiguous identification of equipment used for Intermodal goods transport. These data are known as "Intermodal Goods...

References

Advertisement