DSF/FprEN 60974-3

Arc welding equipment -- Part 3: Arc striking and stabilizing devices

inactive
Organization: DS
Status: inactive
Page Count: 480
ICS Code (Welding equipment): 25.160.30
scope:

This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36 kV) up to and including 150 kV (Um = 170 kV). Depending on the design and the system conditions, additional or even fewer tests or other requirements which are not described in the Part 1 can be specified in the particular sections of Parts 3 to 11. In these parts each section is either: 1) A full tabulation showing how the particular section either agrees, or deviates from, each clause of Part 1; or 2) A reduced tabulation showing only those places where the particular section deviates from Part 1. The requirements apply to single-core cables and to individually screened three-core cables and to their accessories for usual conditions of installation and operation, but not to special cables and their accessories, such as submarine cables, for which modifications to the standard tests may be necessary or special test conditions may need to be devised. This standard does not cover transition joints between cables with extruded insulation and paper insulated cables.

Document History

February 27, 2014
Arc welding equipment – Part 3: Arc striking and stabilizing devices
IEC 60974-3:2013 specifies safety requirements for industrial and professional arc striking and arc stabilizing devices used in arc welding and allied processes. This part of IEC 60974 is applicable...
January 28, 2008
Arc welding equipment – Part 3: Arc striking and stabilizing devices
Specifies safety requirements for arc striking and arc stabilizing devices used in arc welding and allied processes (typically plasma arc cutting and arc spraying).
November 10, 2006
Arc welding equipment -- Part 3: Arc striking and stabilizing devices
A description is not available for this item.
November 18, 2003
Arc welding equipment - Part 3: Arc striking and stabilizing devices
This part of 60974 specifies safety requirements for arc striking and stabilizing devices used in arc welding and allied processes. NOTE Typical allied processes are for example plasma arc cutting...
Arc welding equipment – Part 3: Arc striking and stabilizing devices
This document specifies safety requirements for industrial and professional arc striking and arc stabilizing devices used in arc welding and allied processes. This document is applicable to arc...
DSF/FprEN 60974-3
Arc welding equipment -- Part 3: Arc striking and stabilizing devices
This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36 kV) up...
Arc welding equipment -- Part 3: Arc striking and stabilizing devices
This Part 1 of HD 632 specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36 kV) up...
Advertisement