DS/EN 60974-3
Arc welding equipment - Part 3: Arc striking and stabilizing devices
| Organization: | DS |
| Publication Date: | 18 November 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of 60974 specifies safety requirements for arc striking and stabilizing devices used in arc welding and allied processes. NOTE Typical allied processes are for example plasma arc cutting and arc spraying. An arc striking and stabilizing device may be a stand-alone unit which may be connected to a separate welding power source or one where the welding power source and the arc striking and stabilizing device are housed in single enclosure. This standard does not include electromagnetic compatibility (EMC) requirements.
Document History