DS/EN 60974-3
Arc welding equipment – Part 3: Arc striking and stabilizing devices
| Organization: | DS |
| Publication Date: | 27 February 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
scope:
IEC 60974-3:2013 specifies safety requirements for industrial and professional arc striking and arc stabilizing devices used in arc welding and allied processes. This part of IEC 60974 is applicable to stand-alone units which may be connected to a separate welding power source or one where the welding power source and the arc striking and arc stabilizing device are housed in a single enclosure. This third edition cancels and replaces the second edition published in 2007 and constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - changes induced by the publication of IEC 60974-1:2012.
Document History