NR - SSI8500E ISSUE 5

Design of Schemes, Chapter E: Power Supplies

inactive
Organization: NR
Publication Date: 3 March 2012
Status: inactive
Page Count: 6
scope:

General

SSI equipment to BRB Specification 1900 is designed for connection to normal 110V 50Hz signalling supplies where any break in supply causes a switchover to an alternative supply within a few seconds. SSI equipment will tolerate supply voltages of 94V to 122V, at a frequency of 49Hz to 51Hz. Therefore, the nominal power supply voltage shall be in the range 100 - 115V with a maximum voltage fluctuation of ±6% and maximum frequency fluctuation of ±2% (or ±1Hz). More detailed information is shown in BR Specification 1900.

Document History

September 5, 2015
Design of SSI Schemes - Chapter E: Power Supplies
General SSI equipment to BRB Specification 1900 is designed for connection to normal 110V 50Hz signalling supplies where any break in supply causes a switchover to an alternative supply within a few...
SSI8500E ISSUE 5
March 3, 2012
Design of Schemes, Chapter E: Power Supplies
General SSI equipment to BRB Specification 1900 is designed for connection to normal 110V 50Hz signalling supplies where any break in supply causes a switchover to an alternative supply within a few...
February 1, 2002
Design of SSI Schemes - Power Supplies (aka RT/SSI/8500E)
General SSI equipment to BRB Specification 1900 is designed for connection to normal 110V 50Hz signalling supplies where any break in supply causes a switchover to an alternative supply within a few...

References

Advertisement