NR - SSI8500G ISSUE 11

Design of Schemes, Chapter G: Cabling and Connections

inactive
Organization: NR
Publication Date: 3 March 2012
Status: inactive
Page Count: 38
scope:

Introduction

One of the design objectives of the SSI project was for a reduction in wiring and cabling compared with a relay based signalling scheme. With the exception of trackside tail cables, the remaining lineside requirement is for power supply and Data Link cables. It is therefore important that cable design and installation standards are high if high overall long term system availability and reliability are to be achieved.

All cables should be permanently labelled at each end to identify the cable.

Document History

September 5, 2015
Design of SSI Schemes - Chapter G: Cabling and Connections
Introduction One of the design objectives of the SSI project was for a reduction in wiring and cabling compared with a relay based signalling scheme. With the exception of trackside tail cables, the...
SSI8500G ISSUE 11
March 3, 2012
Design of Schemes, Chapter G: Cabling and Connections
Introduction One of the design objectives of the SSI project was for a reduction in wiring and cabling compared with a relay based signalling scheme. With the exception of trackside tail cables, the...
June 1, 2011
Design of SSI Schemes - Cabling & Connections
Introduction One of the design objectives of the SSI project was for a reduction in wiring and cabling compared with a relay based signalling scheme. With the exception of trackside tail cables, the...

References

Advertisement