ISO 13564-1
Powered industrial trucks - Test methods for verification of visibility - Part 1: Sit-on and stand-on operator trucks and variable-reach trucks up to and including 10 t capacity
| Organization: | ISO |
| Publication Date: | 15 September 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 13564 specifies the requirements and test procedures for all-round visibility of self-propelled industrial trucks with a rated capacity up to and including 10 000 kg, and industrial variable-reach trucks with a rated capacity up to and including 10 000 kg, with a sit-on or stand-on operator, without load, and equipped with fork arms or load platform as defined in ISO 5053.
It is not applicable to
- low-lift straddle carriers (as defined in ISO 5053:1987, 3.1.3.2.3),
- high-lift straddle carriers (as defined in ISO 5053:1987, 3.1.3.1.11),
- trucks with an elevating operator position, when the operating position is elevated,
- trucks with a rated capacity greater than 10 000 kg,
- rough-terrain variable-reach trucks,
- container-handling
- side loaders.
Document History