DOD - SMD 5962-10229

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16-MEG X 40-BIT X 4-BANK (2.5-GIG), RADIATION-HARDENED, SYNCHRONOUS DRAM (SDRAM), MULTICHIP MODULE

inactive
Buy Now
Organization: DOD
Publication Date: 19 September 2012
Status: inactive
Page Count: 59
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 2, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16-MEG X 40-BIT X 4-BANK (2.5-GIG), RADIATION-HARDENED, SYNCHRONOUS DRAM (SDRAM), MULTICHIP MODULE
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
April 7, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16- MEG X 40-BIT X 4-BANK (2.5-GIG), RADIATIONHARDENED, SYNCHRONOUS DRAM (SDRAM), MULTICHIP MODULE
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
June 8, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16-MEG X 40-BIT X 4-BANK (2.5-GIG), RADIATION-HARDENED, SYNCHRONOUS DRAM (SDRAM), MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 26, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16-MEG X 40-BIT X 4-BANK (2.5-GIG), RADIATION-HARDENED, SYNCHRONOUS DRAM (SDRAM), MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-10229
September 19, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16-MEG X 40-BIT X 4-BANK (2.5-GIG), RADIATION-HARDENED, SYNCHRONOUS DRAM (SDRAM), MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement