CEI EN 61850-7-2

Communication networks and systems for power utility automation Part 7-2: Basic information and communication structure - Abstract communication service interface (ACSI)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2012
Status: active
Page Count: 222
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61850 applies to the ACSI communication for utility automation. The ACSI provides the following abstract communication service interfaces.

a) Abstract interface describing communications between a client and a remote server for

- real-time data access and retrieval,

- device control,

- event reporting and logging,

- setting group control,

- self-description of devices (device data dictionary),

- data typing and discovery of data types, and

- file transfer.

b) Abstract interface for fast and reliable system-wide event distribution between an application in one device and many remote applications in different devices (publisher/sub-scriber) and for transmission of sampled measured values (publisher/subscriber).

Document History

September 1, 2020
Communication networks and systems for power utility automation Part 7-2: Basic information and communication structure - Abstract communication service interface (ACSI)
General Move the existing content of Clause 1 to new Subclause 1.1 and add the following new subclauses 1.2 and 1.3: Namespace name and version This new clause is mandatory for any IEC 61850...
CEI EN 61850-7-2
February 1, 2012
Communication networks and systems for power utility automation Part 7-2: Basic information and communication structure - Abstract communication service interface (ACSI)
This part of IEC 61850 applies to the ACSI communication for utility automation. The ACSI provides the following abstract communication service interfaces. a) Abstract interface describing...
November 1, 2004
Communication networks and systems in substations - Part 7-2: Basic communication structure for substation and feeder equipment - Abstract communication service interface (ACSI)
Questa parte della serie 61850 si applica ai livelli di astrazione dell’interfaccia per i servizi di comunicazione (ACSI) nelle sottostazioni e alle applicazioni di linea. La specificazione è...

References

Advertisement