CEI EN 50377-7-4
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 7-4: LC-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre with full zirconia ferrule for category C
| Organization: | CEI |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Product definition
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC ferrule and assembled singlemode resilient alignment sleeve LC-PC simplex connector set (plug / adaptor / plug) adaptor and patchcord must meet in order for it to be categorised as an EN standard product.
Since different variants and grades of performance are permitted, product marking details are given in 3.6.
Intermateability
Although all products conforming to the requirements of this standard will intermate, the resulting level of random attenuation performance will only be ensured in accordance with Table 1. The intention is that this will be true irrespective of the manufacturing source(s) of the product.
When intermating plug variants having different attenuation grades the resulting level of attenuation cannot be assured to be any better than the worst attenuation grade.
Therefore, the intermating of a Grade C plug with a Grade B plug will result in an uncertain level of random attenuation performance.
Operating environment
The tests selected combined with the severities and durations are representative of an internal weather protected environment defined by EN 61753-1:2007, Category C.
Reliability
Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this European Standard does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme.
Quality assurance
Compliance with this European Standard does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.
Document History