CENELEC - EN 62132-8
Integrated circuits - Measurement of electromagnetic immunity - Part 8: Measurement of radiated immunity - IC stripline method
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
scope:
This part of IEC 62132 specifies a method for measuring the immunity of an integrated circuit (IC) to radio frequency (RF) radiated electromagnetic disturbances over the frequency range of 150 kHz to 3 GHz.
Document History
EN 62132-8
September 1, 2012
Integrated circuits - Measurement of electromagnetic immunity - Part 8: Measurement of radiated immunity - IC stripline method
This part of IEC 62132 specifies a method for measuring the immunity of an integrated circuit (IC) to radio frequency (RF) radiated electromagnetic disturbances over the frequency range of 150 kHz to...