DLA - SMD-5962-95631 REV A
MICROCIRCUIT, LINEAR, RADIATION HARDENED QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 November 1996 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program.QML microcircuit die meeting the requirements of MIL-PRF-38535 and the manufacturers approved QML plan for use in monolithic microcircuits, multichip modules (MCMs), hybrids, electronic modules, or devices using chip and wire designs in accordance with MIL-PRF-38534 are specified herein. Two product assurance classes consisting of military high reliability (device class Q) and space application (device Class V) are reflected in the Part or Identification Number (PIN). When available a choice of Radiation Hardiness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA identified die shall meet the MIL-PRF-38535 specified RHA levels. A dash (-) indicates a non-RHA die.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 26CT32RH Radiation hardened quad differential line receiver
10.2.3 Device class designator.
Device class Device requirements documentation Q or V Certification and qualification to the die requirements of MIL-PRF-38535
Document No: 5962-95631 Revision: A NOR No: 5962-R034-97 Sheet 3 0f 8
The die details designation shall be a unique letter which designates the die's physical dimensions, bonding pad location(s) and related electrical function(s), interface materials, and other assembly related information, for each product and variant supplied to this appendix.
Die type Figure number 01 A-1
Die type Figure number 01 A-1
Die type Figure number 01 A-1
Die type Figure number 01 A-1
See paragraph 1.3 within the body of this drawing for details.
See paragraph 1.4 within the body of this drawing for details.
Document No: 5962-95631 Revision: A NOR No: 5962-R034-97 Sheet 4 0f 8
Document History