DLA - SMD-5962-95631

MICROCIRCUIT, LINEAR, RADIATION HARDENED QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 June 1995
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 26CT32 Radiation hardened, quad differential line receiver

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E CDIP2-T16 16 Dual-in-line X CDFP4-F16 16 Flat pack

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VDD) . . . . . . . . . . . . . . . . −0.5 V to +7.0 V Differential input voltage (VIND) . . . . . . . . . ±12 V Common mode voltage range (CMVR) . . . . . . . . . . ±12 V Enable pins input voltage . . . . . . . . . . . . . . −0.5 V to VDD +0.5 V DC drain current (any one output) . . . . . . . . . ±25 mA DC diode input current enable pin . . . . . . . . . . ±1 μA Maximum package dissipation (PD) (TA = −55°C to +125°C): Case E . . . . . . . . . . . . . . . . . . . . . . 0.625 W Case X . . . . . . . . . . . . . . . . . . . . . 0.485 W Maximum device power dissipation (PD) (TA = +125°C) . 0.319 W 2/ Storage temperature range . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . + 300°C Thermal resistance, junction-to-case (ΘJC) . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case E . . . . . . . . . . . . . . . . . . . . . . 80°C/W Case X . . . . . . . . . . . . . . . . . . . . . . 103°C/W

Supply voltage range (VDD) . . . . . . . . . . . . . +4.5 V to +5.5 V Common mode voltage range (CMVR) . . . . . . . . . . ±7.0 V Low input voltage (VIL ) . . . . . . . . . . . . . . 0 V to 0.8 V, maximum High input voltage (VIH) . . . . . . . . . . . . . . VDD to VDD/2 V, minimum Input rise and fall time . . . . . . . . . . . . . . 500 ns, maximum Radiation features: 3/ SEP effective let no upsets . . . . . . . . . . . . > 100 [MEV(mg/cm2)] Neutron . . . . . . . . . . . . . . . . . . . . . . > 1 × 1014 neutrons/cm2 Total dose . . . . . . . . . . . . . . . . . . . . > 300 Krads (Si) Dose rate upset . . . . . . . . . . . . . . . . . . > 5 × 108 Rads(Si)/sec Dose rate survivability . . . . . . . . . . . . . . > 5 × 1011 Rads(Si)/sec

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 2, 2021
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar...
January 10, 2019
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V) and for appropriate satellite and similar applications...
May 2, 2013
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar applications...
January 31, 2013
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar applications...
April 12, 2007
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
January 23, 2007
MICROCIRCUIT, LINEAR, RADIATION HARDENED, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
November 27, 2002
MICROCIRCUIT, LINEAR, RADIATION HARDENED QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
April 14, 2000
MICROCIRCUIT, LINEAR, RADIATION HARDENED QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
December 2, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
November 7, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program.QML microcircuit die meeting the requirements of MIL-PRF-38535...
SMD-5962-95631
June 19, 1995
MICROCIRCUIT, LINEAR, RADIATION HARDENED QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement