CEI EN 50122-1

Railway applications - Fixed installations - Electrical safety, earthing and the return circuit Part 1: Protective provisions against electric shock

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2012
Status: active
Page Count: 174
ICS Code (Electric traction equipment): 29.280
scope:

This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any installations that can be endangered by the traction power supply system.

It also applies to all aspects of fixed installations that are necessary to ensure electrical safety during maintenance work within electric traction systems.

This European Standard applies to all new lines and to all major revisions to existing lines for the following electric traction systems:

a) railways;

b) guided mass transport systems such as

1) tramways,

2) elevated and underground railways,

3) mountain railways,

4) trolleybus systems, and

5) magnetically levitated systems, which use a contact line system,

c) material transportation systems.

This European Standard does not apply to:

d) mine traction systems in underground mines;

e) cranes, transportable platforms and similar transportation equipment on rails, temporary structures (e.g. exhibition structures) in so far as these are not supplied directly or via transformers from the contact line system and are not endangered by the traction power supply system;

f) suspended cable cars;

g) funicular railways.

This European Standard does not specify working rules for maintenance.

Document History

April 1, 2017
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit Part 1: Protective provisions against electric shock
A description is not available for this item.
March 1, 2017
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit Part 1: Protective provisions against electric shock
European foreword This document (EN 50122-1:2011/A3:2016) has been prepared by CLC/SC 9XC "Electric supply and earthing systems for public transport equipment and ancillary apparatus (Fixed...
October 1, 2016
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit Part 1: Protective provisions against electric shock
FOREWORD This document (EN 50122-1:2011/A2:2016) has been prepared by CLC/SC 9XC "Electric supply and earthing systems for public transport equipment and ancillary apparatus (Fixed installations)",...
CEI EN 50122-1
August 1, 2012
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
October 1, 2011
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit Part 1: Protective provisions against electric shock
La presente Norma specifica i requisiti necessari per i provvedimenti di protezione per la sicurezza elettrica negli impianti fissi di trazione relativi a linee di trazione in corrente alternata e in...
March 1, 1998
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
La Norma specifica i requisiti necessari per i provvedimenti di protezione per la sicurezza elettrica negli impianti fissi relativi a linee di trazione in c.a. e c.c. e agli impianti che possono...

References

Advertisement