NEMA - ANSI/NEMA C29.11
Composite Insulators — Test Methods
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This standard comprises a manual of test methods to be followed in making tests to determine the characteristics of composite electrical power insulators, as defined herein.
Document History
January 1, 2020
Composite Insulators — Test Methods
This Standard comprises a manual of test methods to be followed in making tests to determine the characteristics of composite electrical power insulators, as defined herein.
ANSI/NEMA C29.11
January 1, 2012
Composite Insulators — Test Methods
This standard comprises a manual of test methods to be followed in making tests to determine the characteristics of composite electrical power insulators, as defined herein.
January 1, 1989
Composite Suspension Insulators for Overhead Transmission Lines - Tests
This standard describes the tests to be prepared on composite insulators for applications above 70kV, and defines the acceptance criteria for such tests. See 3.1.1 for the definition of a composite...