NEMA - ANSI/NEMA C29.11

Composite Suspension Insulators for Overhead Transmission Lines - Tests

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1989
Status: inactive
Page Count: 15
scope:

This standard describes the tests to be prepared on composite insulators for applications above 70kV, and defines the acceptance criteria for such tests. See 3.1.1 for the definition of a composite insulator. All hitherto published American National Standards in the C29 series are for insulators made of wet-process porcelain or toughened glass.

The standard includes definitions pertinent to composite insulators. It introduces a new category of tests called prototype tests, designed to evaluate the materials and construction of composite insulators. Prototype tests are expected to be be performed on representative samples but may be performed prior to the start of production.

 

Document History

January 1, 2020
Composite Insulators — Test Methods
This Standard comprises a manual of test methods to be followed in making tests to determine the characteristics of composite electrical power insulators, as defined herein.
January 1, 2012
Composite Insulators — Test Methods
This standard comprises a manual of test methods to be followed in making tests to determine the characteristics of composite electrical power insulators, as defined herein.
ANSI/NEMA C29.11
January 1, 1989
Composite Suspension Insulators for Overhead Transmission Lines - Tests
This standard describes the tests to be prepared on composite insulators for applications above 70kV, and defines the acceptance criteria for such tests. See 3.1.1 for the definition of a composite...

References

Advertisement