LUL - T0515
Signalling equipment overhaul specification Point escapement (4′ and 6′)
inactive
| Organization: | LUL |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This Specification is written to comply with Engineering Standard 1-202 in defining the requirements for the overhaul of all variants of Point Escapements (4' and 6') which are used extensively in the signalling system on the London Underground.
The specification hierarchy which supports these requirements is detailed in Attachment 4 to the Specification.
Document History
July 1, 2022
Signalling equipment overhaul specification point escapement (4' and 6')
This specification should be used by all those when engaged in the overhaul of all variants of Point Escapements (4’ and 6’).
Note: This specification is written to comply with Engineering standard...
July 1, 2017
Signalling equipment overhaul specification Point escapement (4′ and 6′)
This specification is written to comply with Engineering standard S1202 in defining the requirements for the overhaul of all variants of Point Escapements (4’ and 6’) which are used extensively in...
October 1, 2015
Signalling equipment overhaul specification Point escapement (4′ and 6′)
This Specification is written to comply with Engineering Standard 1-202 in defining the requirements for the overhaul of all variants of Point Escapements (4’ and 6’) which are used extensively in...
T0515
September 1, 2012
Signalling equipment overhaul specification Point escapement (4′ and 6′)
This Specification is written to comply with Engineering Standard 1-202 in defining the requirements for the overhaul of all variants of Point Escapements (4' and 6') which are used extensively in...