ASTM International - ASTM A582/A582M-12
Standard Specification for Free-Machining Stainless Steel Bars
| Organization: | ASTM International |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for optimum machinability and for general corrosion and high-temperature service. Stainless steel bars other than the free-machining types are covered in a separate specification (Note 2).
1.2 This specification is expressed in both inch-pound units and in SI units; however, unless the purchase order or contract specifies the applicable M specification designation (SI units), the inch-pound units shall apply. The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standard: within the text and tables, the SI units are shown in [brackets]. The values stated in each system may not be exact equivalents: therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
Note 1-For bars for reforging, see Specification A314.
Note 2-For non-free machining stainless bars, see Specification A276.
abstract:
This specification covers hot-finished or cold-finished bars, except bars for forging, suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly used types... View More
Document History