JSA - JIS L 1096

Testing methods for woven and knitted fabrics

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 June 2010
Status: active
Page Count: 223
ICS Code (Textile fabrics): 59.080.30
scope:

This Standard specifies testing methods for assessing general characteristics of general woven fabric textiles (hereafter referred to as "woven fabrics") and weft and warp knitted fabric textiles composed of continuous knitted loops (hereafter referred to as "knitted fabrics"). In the case where testing methods for colour fastness and physical property on which separate Japanese Industrial Standards exist and in the case of carpets, polyurethane fabrics, flocked fabrics and laminated fabrics for clothes, relevant testing methods specified separately shall apply.

NOTE 1 "Weft knits" involve "flat knits" and "circular knits".

NOTE 2 The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 3071: 2005 Textiles-Determination of pH of aqueous extract

ISO 3801: 1977 Textiles-Woven fabrics-Determination of mass per unit length and mass per unit area

ISO 5084: 1996 Textiles-Determination of thickness of textiles and textile products

ISO 7211-1: 1984 Textiles-Woven fabrics-Construction-Methods of analysis-Part 1: Methods for the presentation of a weave diagram and plans for drafting, denting and lifting

ISO 7211-2: 1984 Textiles-Woven fabrics-Construction-Methods of analysis-Part 2: Determination of number of threads per unit length

ISO 7211-3: 1984 Textiles-Woven fabrics-Construction-Methods of analysis-Part 3: Determination of crimp of yarn in fabric

ISO 7211-4: 1984 Textiles-Woven fabrics-Construction-Methods of analysis-Part 4: Determination of twist in yarn removed from fabric

ISO 7211-5: 1984 Textiles-Woven fabrics-Construction-Methods of analysis-Part 5: Determination of linear density of yarn removed from fabric

ISO 7211-6: 1984 Textiles-Woven fabrics-Construction-Methods of analysis-Part 6: Determination of the mass of warp and weft per unit area of fabric

ISO 7768: 2009 Textiles-Test method for assessing the smoothness appearance of fabrics after cleansing

ISO 9237: 1995 Textiles-Determination of the permeability of fabrics to air

ISO 13934-1: 1999 Textiles-Tensile properties of fabrics-Part 1: Determination of maximum force and elongation at maximum force using the strip method

ISO 13934-2: 1999 Textiles-Tensile properties of fabrics-Part 2: Determination of maximum force using the grab method

ISO 13936-1: 2004 Textiles-Determination of the slippage resistance of yarns at a seam in woven fabrics-Part 1: Fixed seam opening method

ISO 13936-2: 2004 Textiles-Determination of the slippage resistance of yarns at a seam in woven fabrics-Part 2: Fixed load method

ISO 13936-3: 2005 Textiles-Determination of the slippage resistance of yarns at a seam in woven fabrics-Part 3: Needle clamp method

ISO 13937-1: 2000 Textiles-Tear properties of fabrics-Part 1: Determination of tear force using ballistic pendulum method (Elmendorf)

ISO 13938-1: 1999 Textiles-Bursting properties of fabrics-Part 1: Hydraulic method for determination of bursting strength and bursting distension

ISO 22198: 2006 Textiles-Fabrics-Determination of width and length (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

February 20, 2020
Testing methods for woven and knitted fabrics (Amendment 1)
A description is not available for this item.
JIS L 1096
June 21, 2010
Testing methods for woven and knitted fabrics
This Standard specifies testing methods for assessing general characteristics of general woven fabric textiles (hereafter referred to as "woven fabrics") and weft and warp knitted fabric textiles...
April 20, 1999
Testing Methods for Woven Fabrics
A description is not available for this item.
January 1, 1990
Testing Methods for Woven Fabrics
A description is not available for this item.

References

Advertisement