DSF/prEN 14140
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
| Organization: | DS |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water capacity from 0,5 l up to and including 150 l, exposed to ambient temperatures. It allows alternative design and construction methods to those required in EN 1442. This European Standard applies only to cylinders with a circular cross-section.
Document History