DSF/FprEN 14140

LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction

inactive
Organization: DS
Status: inactive
Page Count: 57
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water capacity from 0,5 l up to and including 150 l, exposed to temperatures of -20 °C to +65 °C. It allows alternative design and construction methods to those required in EN 1442, including coated cylinders, over-moulded cylinders and cylinders for hot air balloons. This European Standard applies only to pressure receptacles with a circular cross-section. This standard does not include the equipping of the cylinders with valves and other service equipment.

Document History

May 29, 2015
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
January 10, 2007
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
November 28, 2003
Transportable refillable welded steel cylinders for Liquefied Petroleum Gas (LPG) - Alternative design and construction
This standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water...
DSF/FprEN 14140
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
Advertisement