DS/EN 14140
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
| Organization: | DS |
| Publication Date: | 29 May 2015 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water capacity from 0,5 l up to and including 150 l, exposed to temperatures of -20 °C to +65 °C. It allows alternative design and construction methods to those required in EN 1442, including coated cylinders, over-moulded cylinders and cylinders for hot air balloons. This European Standard applies only to pressure receptacles with a circular cross-section. This European Standard does not include the equipping of the cylinders with valves and other service equipment.
Document History