ISO/IEC 25021

Systems and software engineering - Systems and software Quality Requirements and Evaluation (SQuaRE) - Quality measure elements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2012
Status: active
Page Count: 46
ICS Code (Software): 35.080
scope:

This International Standard contains the following information:

• Requirements for defining QMEs as part of the specification of the product quality requirements with examples (see 6.2 Tables 1 and 2);

NOTE Product quality includes system quality, software product quality, data quality and eventually system service quality.

• An initial set of QMEs, as examples (see Annex A Table A.1);

• A guideline for defining and quantifying the property of the product (target entity) for QMEs (see Annex B)

This document is intended for, but not limited to, developers, acquirers and independent evaluators of products, particularly those responsible for defining product quality requirements and for product evaluation. This International Standard is applicable when defining the QMEs to be used to implement quality measures such as those specified in ISO/IEC 25022, ISO/IEC 25023 and ISO/IEC 25024.

Document History

ISO/IEC 25021
November 1, 2012
Systems and software engineering - Systems and software Quality Requirements and Evaluation (SQuaRE) - Quality measure elements
This International Standard contains the following information: • Requirements for defining QMEs as part of the specification of the product quality requirements with examples (see 6.2 Tables 1 and...

References

Advertisement