BSI - BS ISO/IEC 27013

Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1

inactive
Buy Now
Organization: BSI
Publication Date: 31 October 2012
Status: inactive
Page Count: 50
ICS Code (Other services): 03.080.99
ICS Code (Information technology (IT) in general): 35.020
ICS Code (IT Security): 35.030

Document History

September 15, 2023
Draft BS EN ISO/IEC 27013 :2021/Amd 1 Information security, cybersecurity and privacy protection. Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1. Amendment 1
A description is not available for this item.
November 30, 2021
Information security, cybersecurity and privacy protection - Guidance on the integrated implementation of ISO/ IEC 27001 and ISO/IEC 20000-1
A description is not available for this item.
December 31, 2015
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
A description is not available for this item.
BS ISO/IEC 27013
October 31, 2012
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
A description is not available for this item.

References

Advertisement