DOD - SMD 5962-06234

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SCHMITT 16-BIT BIDIRECTIONAL MULTI-PURPOSE REGISTERED TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 23 October 2012
Status: active
Page Count: 29
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 24, 2021
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SCHMITT 16-BIT BIDIRECTIONAL MULTI-PURPOSE REGISTERED TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-06234
October 23, 2012
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SCHMITT 16-BIT BIDIRECTIONAL MULTI-PURPOSE REGISTERED TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 23, 2007
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SCHMITT 16-BIT BIDIRECTIONAL MULTI-PURPOSE REGISTERED TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement