DLA - SMD-5962-96785 REV A

MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER OUTPUT LIMITING, CLOSED-LOOP BUFFER AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 July 1999
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 7, 2017
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER OUTPUT LIMITING, CLOSED-LOOP BUFFER AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 1, 2011
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER OUTPUT LIMITING, CLOSED-LOOP BUFFER AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 3, 2003
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER OUTPUT LIMITING, CLOSED-LOOP BUFFER AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96785 REV A
July 21, 1999
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER OUTPUT LIMITING, CLOSED-LOOP BUFFER AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
February 27, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED, HIGH SPEED, LOW POWER OUTPUT LIMITING, CLOSED-LOOP BUFFER AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement