DOD - SMD 5962-91624

MICROCIRCUIT, MEMORY, DIGITAL, CMOS POWER SWITCHED 8K X 8-BIT UVEPROM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 30 October 2012
Status: active
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 6, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS POWER SWITCHED 8K X 8-BIT UVEPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-91624
October 30, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS POWER SWITCHED 8K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 14, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS POWER SWITCHED 8K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement