DSF/prEN ISO 8098
Cycles - Safety requirements for bicycles for young children (ISO/DIS 8098:2012)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Cycles): | 43.150 |
| ICS Code (Equipment for children): | 97.190 |
scope:
This International Standard specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides guidelines for instructions on the use and care of the bicycles. This International Standard is applicable to bicycles with a maximum saddle height of more than 435 mm and less than 635 mm, propelled by a transmitted drive to the rear wheel. It is not applicable to special bicycles intended for stunting (e.g. BMX bicycles).
Document History