DSF/FprEN ISO 8098

Cycles - Safety requirements for bicycles for young children (ISO/FDIS 8098:2014)

inactive
Organization: DS
Status: inactive
Page Count: 52
ICS Code (Cycles): 43.150
ICS Code (Equipment for children): 97.190
scope:

This standard specifies safety and performance requirements and test methods for the design, assembly and testing of bicycles for young children, as well as these bicycles' sub-assemblies. It also provides guidelines for instructions on the use and care of the bicycles. This standard is applicable to bicycles with a maximum saddle height of more than 435 mm and less than 635 mm, propelled by a transmitted drive to the rear wheel. It is not applicable to special bicycles intended for stunting (e.g. BMX bicycles).

Document History

January 23, 2023
Cycles – Safety requirements for bicycles for young children (ISO 8098:2023)
This document specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides...
June 26, 2014
Cycles - Safety requirements for bicycles for young children
This standard specifies safety and performance requirements and test methods for the design, assembly and testing of bicycles for young children, as well as these bicycles' sub-assemblies. It also...
Cycles – Safety requirements for bicycles for young children (ISO/FDIS 8098:2022)
This International Standard specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It...
Cycles – Safety requirements for bicycles for young children (ISO/DIS 8098:2021)
This International Standard specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It...
DSF/FprEN ISO 8098
Cycles - Safety requirements for bicycles for young children (ISO/FDIS 8098:2014)
This standard specifies safety and performance requirements and test methods for the design, assembly and testing of bicycles for young children, as well as these bicycles' sub-assemblies. It also...
Cycles - Safety requirements for bicycles for young children (ISO/DIS 8098:2012)
This International Standard specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It...
Advertisement